EN
  • EN
  • DE

IQS213A-00000000-MSR

Part No IQS213A-00000000-MSR
Manufacturer Azoteq (Pty) Ltd
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 3 CH. CAPACITIVE TOUCH SENSOR WI / Capacitive Touch Button 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Azoteq (Pty) Ltd
Series IQ Switch®, ProxSense®
Package Cut Tape (CT),
Product Status Obsolete
Type Button
Proximity Detection Yes
Number of Inputs 3
LED Driver Channels Up to 4
Interface I2C
Resolution 8 b
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 215µA
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1790-1031-6,1790-1031-1,1790-1031-2,IQS213A00000000MSR
Standard Package 4,000
Win Source Part Number 1123753-IQS213A-00000000-MSR
Ultra Librarian 3D Model Ultra Librarian IQS213A-00000000-MSR CAD Model

Description

The IQ Switch®, ProxSense® series button is a high-performance capacitive touch interface sensor integrated circuit.

  • Interface: I2C
  • Inputs: 3
  • Supply Current: 215µA
  • Resolution: 8 bits
  • Proximity Detection: Yes
  • LED Driver Channels: Up to 4
  • Voltage Supply Range: 1.8V to 3.6V
  • Package/Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
Lowest to $2.4429
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Infineon Technologies
IC PROXIMITY SWITCH 8DSO
Need more? Email Us
Cypress Semiconductor Corp
Capacitive Touch Screen 2-Wire 16-Pin QFN EP Tray | IC CAP SENSE 16QFN
Lowest to $0.7192
Infineon Technologies
IC PROXIMITY SWITCH PDSO-14
Lowest to $13.0565
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $2.9383
Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
Lowest to $0.8166
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
Lowest to $3.0492

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess