EN
  • EN
  • DE

AX6603-150BTA

Part No AX6603-150BTA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 66171-AX6603-150BTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX6603-150BTA CAD Model

Description

AX6603-150BTA: Advanced Voltage Regulator

The AX6603-150BTA is a high-performance voltage regulator designed for precision power management in electronic applications. This component ensures stable power supply to critical circuits, enhancing both reliability and efficiency.

  • Applications:
    • Microcontroller Power Supply
    • Portable Electronics
    • Embedded Systems
    • Battery Management Systems
  • Features & Benefits:
    • High Efficiency: Reduces power loss and improves energy utilization.
    • Low Dropout Voltage: Ensures operation even under low input voltages.
    • Thermal Protection: Automatically safeguards against overheating.
    • Compact Design: Saves space, ideal for space-constrained applications.
  • Additional Details:
    • Output Voltage: 1.5V
    • Maximum Output Current: 600mA
    • Operating Temperature Range: -40°C to +85°C
    • Package Type: SOT-223

You May Also Be Interested in

Coilcraft
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Samsung
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Lowest to $1.1304
Bosch Sensortec
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess