EN
  • EN
  • DE

AX1205SA

Part No AX1205SA
Manufacturer axelite
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818197-AX1205SA
Ultra Librarian 3D Model Ultra Librarian AX1205SA CAD Model

Description

The AX1205SA is a step-down DC-DC converter manufactured by Axelite. It is designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various power management applications. This converter utilizes a switching topology to achieve high efficiency compared to linear regulators, minimizing power loss and heat generation.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Providing efficient voltage conversion for power bank circuitry.
  • Industrial Equipment: Supplying regulated power to various industrial control systems.
  • LED Lighting: Driving LEDs with constant current or voltage regulation.
  • Embedded Systems: Providing power to microcontrollers and other components in embedded applications.

Features:

  • High Efficiency: Switching topology enables high efficiency, minimizing power loss.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the converter if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the converter from damage in case of a short circuit on the output.
  • Small Size: Available in compact packages for space-constrained applications.
  • Internal Compensation: Simplifies design by eliminating the need for external compensation components.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Versatile: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Reliable: Overcurrent, thermal shutdown, and short circuit protection ensure reliable operation.
  • Easy to Use: Internal compensation simplifies design and reduces the number of external components.
  • Compact: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a high-performance power conversion solution at a competitive price.

Additional Details:

The AX1205SA operates at a switching frequency, which is a key parameter affecting efficiency and component size. Higher switching frequencies typically allow for smaller external components but can also increase switching losses. The converter requires external inductor and capacitor components for proper operation. The values of these components are typically determined based on the desired output voltage, current, and ripple specifications. The datasheet provides detailed information on component selection and layout guidelines. The available package options may include SOIC, MSOP, or other surface-mount packages, depending on the specific variant.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess