EN
  • EN
  • DE

AW9670QNR

Part No AW9670QNR
Manufacturer Awinic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818178-AW9670QNR
Ultra Librarian 3D Model Ultra Librarian AW9670QNR CAD Model

Description

The AW9670QNR is a highly integrated LED driver designed by Awinic. This device is engineered to provide efficient and precise control over multiple LEDs, making it ideal for applications requiring dynamic lighting effects and brightness modulation.

Applications:

  • Mobile Phone Backlights
  • Tablet Displays
  • Wearable Devices
  • Gaming Accessories
  • Automotive Lighting

Features:

  • Multi-Channel LED Control: Supports multiple LED channels for diverse lighting configurations.
  • Precise Current Regulation: Ensures consistent and accurate current delivery to each LED.
  • High Efficiency: Designed to minimize power consumption and maximize battery life.
  • Dynamic Brightness Adjustment: Allows for smooth and responsive brightness control.
  • I2C Communication Interface: Facilitates easy integration and control via a standard I2C bus.
  • Short-Circuit Protection: Prevents damage to the device and LEDs in the event of a short circuit.
  • Over-Temperature Protection: Protects the device from overheating under demanding conditions.

Benefits:

  • Enhanced Visual Appeal: Enables vibrant and dynamic lighting effects.
  • Uniform Brightness: Ensures consistent brightness across all LEDs.
  • Extended Battery Life: Reduces power consumption, prolonging device operation.
  • Simple Integration: Easy to control and configure through the I2C interface.
  • Increased Reliability: Built-in protection features ensure robust performance.
  • Compact Solution: Suitable for integration into small form-factor devices.

The AW9670QNR LED driver is designed to provide precise and efficient control over multiple LEDs. Its multi-channel capability allows for the creation of complex and dynamic lighting effects, making it suitable for a wide range of applications. The device's accurate current regulation ensures that each LED receives the correct amount of current, resulting in consistent and uniform brightness. The high efficiency of the AW9670QNR helps to minimize power consumption, which is particularly important for battery-powered devices like smartphones and tablets. The I2C communication interface simplifies the integration process, allowing for easy control and configuration. Additionally, the built-in protection features, such as short-circuit and over-temperature protection, enhance the device's reliability and longevity. Overall, the AW9670QNR provides a comprehensive solution for LED lighting applications, offering a balance of performance, efficiency, and ease of use.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess