EN
  • EN
  • DE

AW2015AFCR

Part No AW2015AFCR
Manufacturer Awinic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122706-AW2015AFCR
Categories Custom Parts
Manufacturer Awinic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AW2015AFCR CAD Model

Description

The AW2015AFCR is a LED driver IC manufactured by Awinic. It's designed to efficiently drive multiple LEDs, typically used in display backlighting, indicator lights, and other LED lighting applications. This IC incorporates features to optimize LED brightness, power efficiency, and protect the LEDs from damage.

Applications:

  • Mobile Phone Backlights: Drives LEDs for LCD backlights in mobile phones.
  • Tablet Backlights: Powers the LEDs used in tablet displays.
  • Portable Media Players: Drives LED backlights in portable media players.
  • LED Indicators: Used in various devices for LED indicator lights.
  • General LED Lighting: Suitable for various general LED lighting applications.

Features:

  • Multiple LED Channels: Drives multiple LEDs in parallel or series configurations.
  • High Efficiency: Optimizes power usage to maximize battery life.
  • PWM Dimming Control: Enables precise control of LED brightness via PWM signals.
  • Overvoltage Protection: Protects LEDs from damage due to overvoltage conditions.
  • Overcurrent Protection: Protects LEDs and the driver from overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Precise Brightness Control: PWM dimming allows for accurate brightness adjustments.
  • LED Protection: Overvoltage and overcurrent protection enhance LED reliability.
  • Compact Design: Suitable for use in small portable devices.
  • Simplified Circuit Design: Reduces the number of external components required.

Additional Details:

The AW2015AFCR integrates various protection features to ensure the safe operation of the LEDs and the driver IC itself. These features include overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown protection. The IC typically supports PWM dimming, allowing for precise control over the LED brightness. Furthermore, the compact package of the AW2015AFCR makes it suitable for use in space-constrained applications, such as mobile phones and portable media players. Detailed specifications, including input voltage range, output current capabilities, and switching frequency, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1219 $50.5885
1,000+ $0.1000 $100.0000
1,550+ $0.0969 $150.1950
2,135+ $0.0938 $200.2630
2,760+ $0.0907 $250.3320
3,695+ $0.0813 $300.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,748 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess