EN
  • EN
  • DE

W3A46D105MAT2A

Part No W3A46D105MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409887-W3A46D105MAT2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3A46D105MAT2A CAD Model

Description

The W3A46D105MAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, designed for general-purpose applications where stable and reliable capacitance is required. It is commonly used in various electronic circuits, including filtering, decoupling, and timing applications.

Applications:

  • Bypass Capacitors: Used to filter noise from power supply lines by shunting AC signals to ground.
  • Decoupling Capacitors: Placed near integrated circuits (ICs) to provide a local charge reservoir, minimizing voltage fluctuations during switching.
  • Filtering Applications: Employed in signal processing circuits to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in applications requiring precise timing, such as oscillators and timers.
  • General-Purpose Circuitry: Suitable for a wide range of electronic applications requiring a stable and dependable capacitive element.

Features:

  • Multilayer Ceramic Construction: Offers high capacitance in a compact package.
  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and improves circuit efficiency.
  • Surface Mount Technology (SMT): Enables easy and efficient assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits:

  • Enhanced Circuit Performance: Provides a stable and reliable capacitive element, improving overall circuit performance.
  • Reduced Noise and Interference: Filters out unwanted noise, ensuring clean signal transmission.
  • Improved Circuit Efficiency: Low ESR minimizes power dissipation, enhancing circuit efficiency.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details:

The W3A46D105MAT2A typically has a voltage rating of 16V. The capacitance tolerance is generally ±20%. The operating temperature range is typically -55°C to +125°C. The termination is usually made of a nickel barrier with tin plating, offering excellent solderability and long-term reliability. The EIA case size is standardized, allowing for straightforward replacement and integration within existing PCB layouts.

You May Also Be Interested in

TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 68PF 50V CH 1206
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518
TDK Corporation
CAP ARRAY 0.1UF 16V JB 1206
Lowest to $0.1571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess