EN
  • EN
  • DE

W3A45A220KAT1A

Part No W3A45A220KAT1A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409882-W3A45A220KAT1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3A45A220KAT1A CAD Model

Description

The W3A45A220KAT1A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, designed for general-purpose applications. It is known for its reliability and stable performance in various electronic circuits. This capacitor provides a specific capacitance value suitable for filtering, decoupling, and timing circuits.

Applications:

  • Bypass Capacitors: Used to shunt AC signals to ground, reducing noise in power supply lines.
  • Decoupling Capacitors: Placed near ICs to provide a local charge reservoir, minimizing voltage fluctuations during switching.
  • Filtering Applications: Employed in signal processing circuits to attenuate unwanted frequencies.
  • Timing Circuits: Utilized in applications requiring precise timing, such as oscillators and timers.
  • General-Purpose Circuitry: Suitable for a wide array of electronic applications requiring a stable capacitive element.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Stable Capacitance: Offers consistent performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and improves circuit efficiency.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on printed circuit boards.
  • RoHS Compliant: Complies with environmental regulations, restricting the use of hazardous substances.

Benefits:

  • Enhanced Circuit Performance: Provides a stable and reliable capacitive element, improving overall circuit performance.
  • Reduced Noise and Interference: Filters out unwanted noise, ensuring clean signal transmission.
  • Improved Circuit Efficiency: Low ESR minimizes power dissipation, enhancing circuit efficiency.
  • Easy Assembly: SMT design simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details:

The W3A45A220KAT1A is typically rated for a voltage of 50V, suitable for many low to medium voltage applications. The capacitance tolerance is generally ±10%. This capacitor is designed to operate within a temperature range of -55°C to +125°C. The termination is usually made of nickel barrier with tin plating, offering good solderability and long-term reliability. The EIA case size is standardized, enabling easy replacement and integration into existing PCB layouts.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
TDK Corporation
Need more? Email Us
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess