EN
  • EN
  • DE

W2L16D105MAQ1AJ

Part No W2L16D105MAQ1AJ
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409822-W2L16D105MAQ1AJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W2L16D105MAQ1AJ CAD Model

Description

The W2L16D105MAQ1AJ is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are essential components in modern electronic circuits, providing functions such as decoupling, bypassing, filtering, and energy storage. This specific capacitor features a defined capacitance, voltage rating, and temperature characteristics, making it suitable for a variety of applications.

Applications

  • Decoupling: Used to provide a stable voltage supply to integrated circuits, preventing voltage drops and noise.
  • Bypassing: Filters out unwanted high-frequency noise from power lines, ensuring clean power delivery.
  • Filtering: Used in signal processing circuits to remove unwanted frequency components.
  • Resonant Circuits: Employed in resonant circuits for frequency control and tuning.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Used in engine control units, infotainment systems, and other automotive applications.

Features

  • High Capacitance: A capacitance value of 1uF, suitable for decoupling and energy storage applications.
  • Voltage Rating: Designed to withstand a specified voltage without dielectric breakdown, ensuring reliability.
  • Compact Size: Surface-mount design allows for high-density circuit board layouts.
  • Stable Performance: Offers stable electrical characteristics over a wide range of temperatures and voltages.
  • RoHS Compliant: Manufactured in compliance with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Circuit Performance: Decoupling and bypassing reduce noise and voltage fluctuations, leading to enhanced circuit stability.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequencies, improving signal integrity.
  • Reduced Board Space: Compact size allows for denser component placement, minimizing board size and cost.
  • Long-Term Reliability: Ceramic construction ensures long-term stability and consistent performance.
  • Environmentally Friendly: RoHS compliance ensures responsible product design and manufacturing.

Additional Details

The W2L16D105MAQ1AJ capacitor has a capacitance of 1uF with a tolerance of +/- 20%. The voltage rating is 16V. It utilizes an X5R dielectric material, offering good temperature stability. It is available in a surface mount package, which allows efficient and automated assembly. This capacitor is suitable for applications requiring a relatively high capacitance value and stable performance under varying operating conditions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V X7R 1206
Lowest to $0.1504
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
Kemet
CAP ARRAY 10000PF 50V X7R 0612
Lowest to $0.1392
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess