EN
  • EN
  • DE

W2A46D684MAT2A

Part No W2A46D684MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409810-W2A46D684MAT2A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W2A46D684MAT2A CAD Model

Description

The W2A46D684MAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications requiring a stable capacitance value over a range of temperatures. It is commonly used for decoupling, bypass, and filtering in various electronic circuits.

Applications

  • Decoupling: Providing local energy storage for integrated circuits to minimize voltage fluctuations and noise.
  • Bypass: Filtering out unwanted AC signals from DC power lines.
  • Filtering: Attenuating specific frequencies in signal processing circuits.
  • Timing Circuits: Used in timing circuits, such as oscillators, where a stable capacitance value is crucial.
  • General Purpose: Suitable for a wide variety of electronic circuits where a reliable and stable capacitor is required.

Features

  • Capacitance: 0.68 µF (Microfarads)
  • Voltage Rating: 200 V (Volts)
  • Dielectric Material: X5R
  • Temperature Coefficient: X5R (+/-15% capacitance change from -55°C to +85°C)
  • Termination: Standard Tin
  • Case Size: 1210 (3225 Metric)
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Capacitance: The X5R dielectric provides relatively stable capacitance over a wide temperature range.
  • High Voltage Rating: The 200V rating allows for use in applications with higher voltage requirements.
  • Compact Size: The 1210 case size is suitable for high-density circuit board designs.
  • Reliable Operation: Manufactured by a reputable company, ensuring reliable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Effective Decoupling: Provides a stable voltage source, reducing noise and improving the performance of downstream components.

Additional Details

The W2A46D684MAT2A is a surface mount capacitor and is designed for automated assembly. The X5R dielectric is a Class II ceramic capacitor, which means that its capacitance changes with temperature, voltage, and frequency, but it offers a good balance between stability and cost. It's essential to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current ratings. Ensure proper soldering techniques are employed for reliable electrical and mechanical connections. This capacitor is appropriate for applications where a stable capacitance is required over a specified temperature range, with considerations for voltage and frequency variations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0705
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
TDK Corporation
Need more? Email Us
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess