EN
  • EN
  • DE

W2A46C474MAT2A

Part No W2A46C474MAT2A
Manufacturer AVX Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer AVX Corporation
Win Source Part Number 409808-W2A46C474MAT2A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W2A46C474MAT2A CAD Model

Description

The W2A46C474MAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's designed for general-purpose applications and offers a combination of capacitance, voltage rating, and small size suitable for a variety of electronic circuits.

Applications

  • Bypass capacitors: Filtering noise and stabilizing voltage rails in electronic circuits.
  • Decoupling capacitors: Providing a local energy source for integrated circuits to reduce voltage fluctuations.
  • Timing circuits: Setting time constants in oscillators and timers.
  • Filtering applications: Blocking DC signals and passing AC signals in audio and signal processing circuits.
  • General-purpose circuits: Providing capacitance in a wide range of electronic circuits.

Features

  • Capacitance: 0.47µF (Microfarads)
  • Voltage Rating: 100V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: X7R (+/-15% capacitance change from -55°C to +125°C)
  • Termination: Standard Tin
  • Case Size: 1210 (3225 Metric)
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Reliable Operation: High voltage rating ensures reliable performance in demanding applications.
  • Small Size: Compact 1210 case size saves board space.
  • Wide Applicability: Suitable for a wide range of general-purpose applications.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.
  • Effective decoupling: Provides a stable voltage source, reducing noise and improving the performance of downstream components.

Additional Details

The W2A46C474MAT2A is a surface mount capacitor suitable for automated assembly processes. The X7R dielectric offers a good balance between capacitance stability and size. It's important to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and ripple current ratings. Proper soldering techniques should be used to ensure reliable electrical and mechanical connections. This capacitor is suitable for applications where a stable capacitance is required over a wide temperature range, but precise capacitance values are not critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Murata Electronics North America
CAP ARRAY 1.0UF 10V X5R 0805
Lowest to $0.0104
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess