The TPSY686M016R0250 is a surface mount solid electrolytic capacitor manufactured by AVX Corporation. It is part of the TPS series, designed for high-performance applications. This capacitor features a molded case suitable for automated assembly on PCBs.
Applications
- DC-DC Converters
- Power Management Systems
- Filtering and Decoupling Circuits
- Industrial Electronics
- Automotive Electronics
Features
- Surface Mount Device (SMD)
- Molded Case
- Solid Electrolytic Construction
- Low ESR (Equivalent Series Resistance)
- RoHS Compliant
Benefits
- Provides Stable Capacitance over Temperature
- Offers Low ESR for Improved Circuit Efficiency
- Ensures Long Operational Life and High Reliability
- Facilitates High-Density PCB Designs
- Reduces Risk of Component Failure in Harsh Environments
Technical Specifications
The TPSY686M016R0250 has a capacitance of 68µF with a tolerance of ±20%. The rated voltage is 16V DC. The ESR is 0.250 Ohms. It operates in a temperature range of -55°C to +105°C. The dimensions of the component are dependent on its case size; please consult the datasheet for precise measurements. It is a Tantalum capacitor with polymer cathode ensuring it fails safely under extreme conditions.