EN
  • EN
  • DE

TPSA685K016R0200

Part No TPSA685K016R0200
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394923-TPSA685K016R0200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSA685K016R0200 CAD Model

Description

The TPSA685K016R0200 is a surface mount tantalum capacitor manufactured by AVX Corporation. It is a part of the TPSA series, which is widely used for its reliability and performance in general purpose applications. This capacitor is suitable for decoupling, filtering, and energy storage in various electronic circuits.

Applications

  • Power supply decoupling
  • Filtering in analog and digital circuits
  • Bulk capacitance in DC-DC converters
  • Energy storage in portable devices
  • General purpose applications in industrial electronics

Features

  • Surface mount design (SMT)
  • Solid tantalum capacitor
  • 6.8µF capacitance
  • 16V rated voltage
  • 200 mΩ ESR (Equivalent Series Resistance)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable performance over temperature and voltage
  • Low ESR for efficient filtering and decoupling
  • High capacitance-to-volume ratio
  • Long operational life
  • Reliable performance in harsh environments

Additional Details

The TPSA685K016R0200 comes with a molded case providing mechanical and environmental protection. The tantalum capacitor technology offers excellent frequency characteristics and ensures a long operational life, making it suitable for demanding applications. The 200 mΩ ESR ensures effective filtering and decoupling, minimizing voltage ripple and noise in power supplies and other circuits. The device is RoHS compliant, meeting environmental regulations. Its compact size and surface mount design make it ideal for high-density circuit boards.

Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 16V
  • ESR: 200 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess