The TPSV687K006R0125 is a surface mount solid electrolytic capacitor manufactured by AVX Corporation. As part of the TPS series, it is engineered for high-performance applications requiring stable capacitance and low ESR. Its molded case allows for efficient automated assembly.
Applications
- DC-DC converters
- Power supply filtering
- Bypass capacitors in digital circuits
- Embedded systems
- Portable electronic devices
Features
- Surface Mount Device (SMD)
- Molded case construction
- Solid electrolytic (Tantalum with polymer cathode)
- Low Equivalent Series Resistance (ESR)
- RoHS Compliant
Benefits
- Improved power efficiency due to low ESR.
- Stable performance across temperature variations.
- Extended operational lifespan in demanding applications.
- Enables compact and efficient circuit designs.
- Reduced voltage ripple in power supplies.
Technical Specifications
The TPSV687K006R0125 features a capacitance of 680µF with a tolerance of ±10%. The rated voltage is 6.3V DC. The ESR is 0.125 Ohms. It is designed to operate within a temperature range of -55°C to +105°C. The physical dimensions are specific to its case size and can be found in the product datasheet. This capacitor utilizes a solid tantalum with polymer cathode dielectric. This ensures a safe failure mode under stressful electrical conditions.