The TPSV337K010R0450 is a surface-mount solid electrolytic capacitor from AVX Corporation, belonging to the TPS series. These capacitors are recognized for their robust and reliable performance across various applications. The TPSV337K010R0450 is specifically designed to provide a high capacitance, low ESR (Equivalent Series Resistance) and stable performance across a wide range of operating temperatures and frequencies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering in electronic circuits
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV337K010R0450 features a capacitance of 330µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 10V DC. The ESR is rated at 450 mΩ (milliohms). This capacitor is designed to operate over a temperature range of -55°C to +105°C. It uses the standard EIA 2917 (7343 metric) case size. It is compatible with standard surface mount assembly processes. The solid polymer electrolyte provides excellent electrical stability and prevents drying out, contributing to long-term reliability. Its low ESR enables the handling of high ripple currents, making it suitable for demanding power applications where efficient energy storage and filtering are important. The datasheet should be consulted for detailed derating information and performance characteristics under various operating conditions.