The TPSV107K025R0150 is a surface-mount solid electrolytic capacitor manufactured by AVX Corporation. As part of the TPS series, it is designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a broad temperature range. This capacitor is particularly well-suited for use in power management circuits, DC-DC converters, and as a bulk capacitor in power supplies.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in power supplies
- Filtering applications
- High ripple current applications
Features
- Surface Mount Device (SMD)
- Solid Electrolyte (Polymer)
- Low ESR
- High Capacitance Retention at High Frequency
- Stable Electrical Performance Over Temperature
- RoHS Compliant
Benefits
- Improved power supply efficiency due to low ESR
- Reduced voltage ripple in DC-DC converters
- Extended operating life due to stable performance
- Smaller footprint compared to traditional capacitors
- Enhanced reliability in harsh environments
Additional Details
The TPSV107K025R0150 features a capacitance of 100µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 25V DC. The ESR is rated at 150 mΩ (milliohms). Operating temperature range is -55°C to +105°C. The case size is a standard EIA 2917 (7343 metric). The solid polymer electrolyte used in this capacitor provides excellent electrical stability and eliminates the risk of liquid electrolyte drying out, which is a common failure mode in other types of electrolytic capacitors. The low ESR allows it to handle high ripple currents, making it ideal for use in power supplies and DC-DC converters where efficient energy storage and filtering are critical. The surface mount design facilitates automated assembly and reduces board space. Consulting the datasheet is essential for detailed derating information and performance characteristics under different operating conditions.