EN
  • EN
  • DE

TPSE337K006R0125

Part No TPSE337K006R0125
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395168-TPSE337K006R0125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSE337K006R0125 CAD Model

Description

The TPSE337K006R0125 is a tantalum capacitor from AVX Corporation's TPS series. These capacitors are designed for surface mount applications, offering a reliable and robust solution for various electronic circuits. The TPSE series is characterized by its low ESR (Equivalent Series Resistance) and high volumetric efficiency, making it suitable for demanding applications where space and performance are critical.

Applications

  • Power Management: Used in DC-DC converters and voltage regulators to provide stable power delivery.
  • Filtering: Employed in filtering circuits to reduce noise and ripple in power and signal lines.
  • Decoupling: Utilized for decoupling digital and analog circuits, ensuring stable operation by providing a local energy source.
  • Storage: Used for energy storage in low-power applications.
  • Portable Electronics: Incorporated into smartphones, tablets, and other portable devices for reliable performance.

Features

  • High Capacitance: Offers a capacitance value of 330µF.
  • Low ESR: Exhibits a low Equivalent Series Resistance, reducing power dissipation and improving transient response.
  • Surface Mount: Designed for surface mount technology (SMT) assembly, enabling efficient board manufacturing.
  • Molded Case: Features a molded case for robust mechanical protection and environmental resistance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Efficient Power Delivery: Low ESR minimizes power loss, leading to more efficient power delivery.
  • Space Saving: Compact size allows for high-density board designs.
  • Long Lifespan: Offers a long operational lifespan, enhancing the reliability of the end product.
  • Reduced Noise: Effective filtering and decoupling capabilities reduce noise and improve signal integrity.

Additional Details

The TPSE337K006R0125 has a capacitance of 330µF with a tolerance of ±10%. It has a voltage rating of 6.3V. The operating temperature range is typically -55°C to +125°C. The ESR is low, enhancing its performance in demanding applications. The case size is standard for tantalum capacitors, facilitating easy integration into existing designs. The part is constructed with high-quality tantalum material, ensuring robust performance and longevity. The “R0125” suffix often indicates specific packaging or ESR characteristics; consulting the manufacturer's datasheet for precise details is highly recommended.

You May Also Be Interested in

Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess