The TPSE107K016R0300 is a tantalum capacitor manufactured by AVX Corporation. This component belongs to the TPSE series, known for its robust performance and reliability in demanding electronic circuits. Designed for surface mounting, this capacitor provides stable capacitance and low Equivalent Series Resistance (ESR), making it ideal for various applications.
Applications
- Power supply filtering
- DC-DC converters
- Bypass and decoupling in digital circuits
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
Features
- Surface mountable for efficient PCB assembly
- Solid tantalum construction ensuring long-term reliability
- Low ESR for reduced power dissipation and improved performance
- High ripple current handling capability
- Stable capacitance over a wide range of temperatures and voltages
- RoHS compliant, meeting environmental standards
Benefits
- Improved stability and extended lifespan of electronic systems
- Enhanced power efficiency and reduced heat generation
- Reduced voltage ripple and noise in power distribution networks
- Compact size suitable for high-density board designs
- Consistent performance in harsh operating environments
- Reduced risk of component failure due to the solid tantalum construction
Additional Details
The TPSE107K016R0300 has a capacitance of 100µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 16V (volts) DC. The ESR is specified at 0.300 Ohms. It is designed to operate within a temperature range of -55°C to +125°C. The molded case provides excellent mechanical and environmental protection. Tantalum capacitors are valued for their volumetric efficiency, allowing for substantial energy storage relative to their size.
The TPSE series is specifically engineered for applications that require long operational life and high dependability. The solid tantalum build assures reliability and mitigates the chances of electrolyte leakage, a potential issue with other capacitor types. These qualities position the TPSE107K016R0300 as a dependable component in diverse sectors demanding high-performance and durable electronic solutions.