EN
  • EN
  • DE

TPSD476K016R0100

Part No TPSD476K016R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 47UF 16V 10% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 47μF
Tolerance ±10%
Voltage Rating 16V
Type Molded
ESR 100 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 1113746-TPSD476K016R0100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSD476K016R0100 CAD Model

Description

The TPSD476K016R0100 is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for general-purpose applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications:

  • Decoupling and Filtering
  • Power Supplies
  • DC-DC Converters
  • General Purpose Circuitry
  • Consumer Electronics

Features:

  • Capacitance: 47μF
  • Voltage Rating: 16V
  • Tolerance: ±10%
  • ESR: 0.100 Ohms (100 mΩ)
  • Case Size: D Case (EIA 7343-31)
  • Operating Temperature: -55°C to +125°C
  • Termination Finish: Matte Tin
  • RoHS Compliant

Benefits:

  • Stable Capacitance: Provides stable capacitance over a wide temperature range.
  • Low ESR: Minimizes power losses and improves circuit performance.
  • Compact Size: The D case size allows for high component density on circuit boards.
  • High Reliability: AVX's quality manufacturing ensures reliable performance and long-term stability.
  • Suitable for High-Frequency Applications: The low ESR makes it suitable for high-frequency decoupling and filtering.

Additional Details:

The TPSD476K016R0100 is a tantalum capacitor that is commonly used for decoupling and filtering in electronic circuits. Its low ESR characteristic makes it particularly well-suited for applications where minimizing power losses is critical. The D case size offers a good balance between capacitance value and physical size. The capacitor is designed to withstand high temperatures, making it suitable for use in harsh environments. It is commonly used in power supplies, DC-DC converters, and other applications where stable capacitance and low ESR are required.

The part number breakdown is as follows: TPSD indicates a Tantalum Polymer SMD capacitor, 476 indicates 47μF capacitance, K indicates ±10% tolerance, 016 indicates 16V voltage rating, R0100 indicates 0.100 Ohms ESR.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess