The TPSD336M025R0450 is a surface-mount solid electrolytic capacitor belonging to AVX Corporation's TPSD series. These capacitors are engineered for applications that require high volumetric efficiency, consistent electrical performance, and a durable build. The TPSD series utilizes a tantalum anode and a manganese dioxide cathode system, providing excellent electrical properties across a broad temperature spectrum.
Applications
- DC-DC converters
- Power management circuits
- Bulk capacitance in high-density boards
- Filtering in power supplies
- Bypass capacitors in digital circuits
Features
- Surface mountable
- Tantalum anode and manganese dioxide cathode
- High volumetric efficiency
- Stable electrical performance over temperature
- RoHS compliant
- Operating temperature range: -55°C to +125°C
Benefits
- Conserves board space due to its compact size and high capacitance
- Ensures stable operation in harsh environments
- Offers an extended operational lifespan
- Simplifies integration into automated assembly lines
- Environmentally responsible because of RoHS compliance
Additional Details
The TPSD336M025R0450 features a capacitance of 33μF and a voltage rating of 25V. The ESR (Equivalent Series Resistance) is 4.5 Ohms. It comes in a D case size. This capacitor is suited for various decoupling, filtering, and energy storage needs. The device conforms to RoHS (Restriction of Hazardous Substances) directives. The termination finish typically consists of matte tin, ensuring good solderability. The capacitance tolerance is ±20%.
The construction of the TPSD series produces a robust and dependable component. The tantalum pentoxide dielectric provides high stability, and the molding compound offers protection against environmental influences. The component is designed for reflow soldering and can withstand high temperatures during the soldering process. TPSD series capacitors are commonly used in industrial, automotive, and consumer electronics applications where reliability and performance are essential.