EN
  • EN
  • DE

TPSD335K050R0350

Part No TPSD335K050R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395114-TPSD335K050R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD335K050R0350 CAD Model

Description

The TPSD335K050R0350 is a surface-mount, solid electrolytic capacitor from AVX Corporation's TPSD series. These capacitors are designed for use in applications that require high volumetric efficiency, stable electrical characteristics, and a rugged construction. The TPSD series employs a tantalum anode and a manganese dioxide cathode system to ensure excellent electrical performance across a wide temperature range.

Applications

  • DC-DC converters
  • Power management circuits
  • Bulk capacitance in high-density boards
  • Filtering in power supplies
  • Bypass capacitors in digital circuits

Features

  • Surface mountable
  • Tantalum anode and manganese dioxide cathode
  • High volumetric efficiency
  • Stable electrical performance over temperature
  • RoHS compliant
  • Operating temperature range: -55°C to +125°C

Benefits

  • Reduces board space due to its small size and high capacitance
  • Provides stable performance in harsh environments
  • Offers long operational life
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The TPSD335K050R0350 features a capacitance of 3.3μF and a voltage rating of 50V. The ESR (Equivalent Series Resistance) is 3.5 Ohms. It is packaged in a D case size. This capacitor is appropriate for various decoupling, filtering, and energy storage needs. It adheres to RoHS (Restriction of Hazardous Substances) directives. The termination finish is typically matte tin, ensuring good solderability. The capacitance tolerance is ±10%.

The construction of the TPSD series provides a resilient and dependable component. The tantalum pentoxide dielectric provides high stability, and the molding compound shields the capacitor from environmental influences. The component is designed for reflow soldering and is capable of withstanding high temperatures during the soldering process. TPSD series capacitors are commonly employed in industrial, automotive, and consumer electronics applications where reliability and performance are essential.

You May Also Be Interested in

Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess