The TPSD106M035R0100 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSD series, known for its robust design and suitability for applications requiring high reliability and performance, particularly in areas with surge current and low ESR requirements.
Applications
- Power supply filtering in telecommunications equipment
- Decoupling in high-speed digital circuits
- Voltage regulation in automotive systems
- Industrial power supplies
- Aerospace electronics
Features
- High surge current capability
- Low ESR (Equivalent Series Resistance)
- Stable capacitance across a wide temperature range
- Surface mount design
- RoHS compliant
Benefits
- Enhanced system reliability due to its ability to withstand high current surges
- Improved power efficiency and reduced heat dissipation because of the low ESR
- Consistent performance under varying operating conditions
- Simplified assembly process thanks to its surface mount configuration
- Environmentally friendly due to compliance with RoHS standards
Additional Details
The TPSD106M035R0100 has a capacitance of 10µF with a tolerance of ±20%. Its voltage rating is 35V. The ESR is 0.100 Ohms. It is designed for surface mounting. The capacitor utilizes tantalum as its dielectric material, providing stable and reliable performance. Its construction and materials make it suitable for demanding applications where long-term reliability is crucial. The part is commonly used in decoupling applications where it effectively reduces noise and stabilizes voltage levels.