The TPSD106K035R0450 is a tantalum capacitor produced by AVX Corporation, part of their TPSD series. These capacitors are designed for demanding applications where reliability and performance are paramount, especially regarding surge current and low ESR requirements.
Applications
- Power supply filtering in telecommunication systems
- Decoupling in high-speed digital circuits
- Voltage regulation in automotive systems
- Use in industrial power supplies
- Aerospace electronics
Features
- High surge current handling
- Low ESR (Equivalent Series Resistance)
- Capacitance stability over temperature fluctuations
- Surface mount configuration
- Compliant with RoHS standards
Benefits
- Improved system robustness due to surge current withstanding capabilities
- Enhanced power efficiency and reduced heat generation because of the low ESR
- Consistent performance across diverse operational conditions
- Streamlined assembly with surface mount design
- Environmentally responsible due to RoHS compliance
Additional Details
The TPSD106K035R0450 capacitor features a capacitance of 10µF with a tolerance of ±10%. It has a voltage rating of 35V. The ESR is 0.450 Ohms. It's designed for surface mounting directly onto circuit boards. Tantalum dielectric is used in its construction. Its durability and consistent electrical performance are suitable for critical applications where sustained reliability is essential. Often employed within power management circuitry, it proficiently mitigates noise and ensures stable voltage conditions.