EN
  • EN
  • DE

TPSC475K035R0500

Part No TPSC475K035R0500
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395057-TPSC475K035R0500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC475K035R0500 CAD Model

Description

The TPSC475K035R0500 is a surface mount solid electrolytic capacitor belonging to the TPSC series manufactured by AVX Corporation. It's designed for applications requiring stable capacitance, low equivalent series resistance (ESR), and volumetric efficiency.

Applications:

  • Power management circuits in portable devices
  • DC-DC converters and voltage regulators
  • Bypass and decoupling applications in digital circuits
  • Filtering in power supplies and signal lines
  • General-purpose applications where stable capacitance is needed over temperature and frequency

Features:

  • Case Code: C
  • Capacitance: 4.7µF
  • Voltage Rating: 35V DC
  • Tolerance: ±10%
  • ESR: 0.50 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Provides stable capacitance over a wide temperature range
  • Low ESR reduces power dissipation and enhances circuit efficiency
  • Small size facilitates high-density circuit board layouts
  • Suitable for high ripple current applications
  • Offers long operational life and high reliability
  • Delivers excellent frequency characteristics

Additional Details:

The AVX TPSC series is known for its robust construction and high reliability. The tantalum capacitor technology provides stable and predictable performance, suitable for demanding applications. The 4.7µF capacitance is commonly used for decoupling and filtering, and the 35V voltage rating offers a higher safety margin compared to lower voltage rated capacitors. The 0.50 Ohm ESR is crucial for minimizing losses and maintaining signal integrity. The surface mount design enables automated assembly, reducing manufacturing costs.

The 'R0500' in the part number specifies the ESR value of 0.50 Ohms. This low ESR characteristic improves circuit performance by reducing power dissipation and improving transient response. The ±10% capacitance tolerance guarantees that the capacitor's actual capacitance falls within the specified range, maintaining intended circuit performance. This capacitor is extensively used in electronic devices and systems that require reliable and efficient performance, especially in environments with higher voltage requirements.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess