The TPSB685M016R0050 is a tantalum capacitor manufactured by AVX Corporation as part of their TPS series. Known for their reliability and robust performance, these capacitors are widely used in various electronic applications. The surface-mount design is ideal for automated assembly processes.
Applications
- Power management in portable electronics
- Decoupling in digital circuits
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded systems
Features
- Surface mount design enables streamlined assembly
- Tantalum construction ensures stable operation
- 6.8µF capacitance
- 16V voltage rating
- 50 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Provides stable capacitance across temperature variations
- Low ESR reduces power losses and increases circuit efficiency
- Surface mount minimizes board space and simplifies assembly
- High volumetric efficiency allows for smaller component size
- RoHS compliance ensures environmental responsibility
Technical Specifications
The TPSB685M016R0050 has a capacitance of 6.8µF with a tolerance of ±20%. It has a voltage rating of 16V, and it features a very low Equivalent Series Resistance (ESR) of 50 mΩ, making it suitable for high-frequency applications where minimizing power dissipation is critical. It operates effectively in a temperature range of -55°C to +125°C. The device complies with RoHS standards. It is packaged in the standard EIA 3528-12 (B size) surface mount format. The ripple current rating must be considered for specific power applications.
This capacitor is a suitable choice for applications where stable and dependable capacitance is required, particularly in power management and decoupling scenarios. The tantalum construction contributes to long-term stability, making it a preferred option for critical electronic circuits.