EN
  • EN
  • DE

TPSB685K016R0400

Part No TPSB685K016R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395000-TPSB685K016R0400
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB685K016R0400 CAD Model

Description

The TPSB685K016R0400 is a tantalum capacitor manufactured by AVX Corporation and is part of the TPS series. These capacitors are well-regarded for their consistent performance and reliability in a wide array of electronic applications. It features a surface-mount design, which is compatible with automated assembly processes.

Applications

  • Power management in portable electronics
  • Decoupling in digital circuits
  • Filtering in power supplies
  • DC-DC converters
  • Bulk capacitance in embedded systems

Features

  • Surface mount construction for easy assembly
  • Tantalum construction for stable performance
  • 6.8µF capacitance
  • 16V voltage rating
  • 400 mΩ Equivalent Series Resistance (ESR)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable capacitance over a broad temperature range
  • Low ESR minimizes power loss and increases efficiency
  • Surface mount saves board space and simplifies assembly
  • High volumetric efficiency allows for smaller component size
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The TPSB685K016R0400 features a capacitance of 6.8µF with a tolerance of ±10%. The voltage rating is 16V, and it has an Equivalent Series Resistance (ESR) of 400 mΩ. It is designed to operate within a temperature range of -55°C to +125°C. The device is RoHS compliant. It comes in a standard EIA 3528-12 (B size) surface mount package. The ripple current handling characteristics are important for power-related applications.

This capacitor is a good choice for applications needing stable and dependable capacitance, particularly in power management and decoupling contexts. Its tantalum construction ensures durability and long-term performance, making it a preferred component for critical electronic circuits.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Lowest to $24.0101

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess