EN
  • EN
  • DE

TPSB106M016T0800V

Part No TPSB106M016T0800V
Manufacturer AVX Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840994-TPSB106M016T0800V
Ultra Librarian 3D Model Ultra Librarian TPSB106M016T0800V CAD Model

Description

The TPSB106M016T0800V is a tantalum capacitor manufactured by AVX Corporation. It is part of the TPS series, known for its robust performance and reliability in a variety of applications. This capacitor is a surface-mount device (SMD) with a B case size, offering a compact solution for circuit designs where space is a constraint. It is designed for general-purpose applications requiring stable capacitance over a wide temperature range.

Applications:

  • Decoupling: Provides local voltage stabilization for integrated circuits.
  • Filtering: Smooths out voltage fluctuations in power supplies.
  • Bypass: Shunts high-frequency noise to ground.
  • Timing Circuits: Can be used in timing circuits where stable capacitance is needed.
  • General Purpose Applications: Suitable for various electronic circuits requiring capacitance.

Features:

  • Surface Mount Design: Suitable for automated assembly.
  • Solid Tantalum Construction: Offers high reliability and stability.
  • Compact Size: B case size allows for high-density board layouts.
  • Stable Capacitance: Maintains capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Reduces power losses and heat generation.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable operation.
  • Reduced Board Space: Compact size allows for smaller circuit designs.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability.
  • Simplified Assembly: Surface mount design facilitates automated manufacturing.
  • Lower Power Consumption: Low ESR minimizes power losses.

Additional Details:

The TPSB106M016T0800V has a capacitance of 10µF (microfarads) with a tolerance of ±20%. The rated voltage is 16V (volts). It has a maximum ESR (Equivalent Series Resistance) of 0.8 ohms at 100kHz. The operating temperature range is typically from -55°C to +125°C. This capacitor complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly. The specific dimensions of the B case size should be verified from the datasheet to ensure proper footprint design on the PCB. It is important to note that tantalum capacitors can be sensitive to reverse voltage and overvoltage conditions, so appropriate circuit protection measures should be implemented.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7123 $60.5455
200+ $0.5846 $116.9200
310+ $0.5662 $175.5220
425+ $0.5479 $232.8575
550+ $0.5297 $291.3350
730+ $0.4749 $346.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess