The TPSA475K010R0050 is a tantalum capacitor from AVX Corporation's TPSA series. These capacitors are designed for surface mount applications, utilizing solid tantalum electrolytic for stable and reliable performance. This particular capacitor is suited for use in various electronic circuits requiring filtering, decoupling, and energy storage.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Portable electronic devices
- General purpose applications in electronic circuitry
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Electrolyte
- Standard MnO2 Cathode
- RoHS Compliant
- Stable electrical characteristics
Benefits:
- Efficient filtering and decoupling performance
- Long-term reliability due to solid tantalum construction
- Compact size allows for high-density board layouts
- Stable performance over a wide range of temperatures
- Reduced voltage ripple in power circuits
Technical Specifications:
The TPSA475K010R0050 has a capacitance of 4.7µF with a tolerance of ±10%. It is rated for a voltage of 10V. The ESR (Equivalent Series Resistance) is 0.5 Ohms. It is housed in a standard EIA size A case. The operating temperature range is specified as -55°C to +125°C. AVX's TPSA series utilizes solid tantalum electrolytic, offering stable and dependable performance. Termination plating typically consists of tin (Sn) over nickel (Ni).