The TPSA335K010R0050 is a solid tantalum surface mount capacitor from AVX Corporation. It is part of the TPSA series and is designed for various applications, including decoupling, filtering, and bulk capacitance. Its molded case allows for automated assembly processes.
Applications:
- Power management systems
- DC-DC converters
- Filtering in power supplies
- Decoupling in digital circuits
- General electronic circuits requiring stable capacitance
Features:
- Surface mount device (SMD)
- Solid tantalum capacitor
- Molded case
- Stable performance
- RoHS compliant
Benefits:
- Maintains stable capacitance over a wide temperature range
- Small form factor allows for high-density board layouts
- Reduces noise and ripple in power circuits
- Enhances reliability of electronic devices
- Easy assembly due to surface mount technology
Specifications:
The TPSA335K010R0050 has a capacitance of 3.3μF with a ±10% tolerance. It has a voltage rating of 10V. The operating temperature ranges from -55°C to +125°C. The ESR (Equivalent Series Resistance) is 0.5 Ohms, affecting performance in high-frequency applications. This capacitor's compact size makes it suitable for use on densely populated circuit boards. The case size is EIA standard 1210.
This AVX capacitor is suitable for applications where reliable and stable capacitance is necessary. Tantalum material ensures stable capacitance with changes in temperature and voltage, enhancing circuit stability. The surface mount design reduces inductance, improving performance at higher frequencies.