The THJB156K006RJN is a solid tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for various electronic applications requiring stable and reliable capacitance. This capacitor is part of AVX's broader tantalum capacitor line, known for their robust performance and compact size.
Applications
- Power supply decoupling
- Filtering in electronic circuits
- DC-DC converters
- Portable electronic devices (smartphones, tablets)
- Industrial control systems
- Automotive electronics
Features
- Surface mount design for automated assembly
- Solid tantalum construction for inherent reliability
- Stable electrical performance over temperature
- Low ESR (Equivalent Series Resistance) characteristics
- RoHS compliant, ensuring environmental friendliness
- Compact size for high-density circuit board layouts
Benefits
- Improved circuit stability and noise reduction due to effective decoupling
- Long operational lifespan, reducing maintenance needs
- Optimized for high-frequency applications due to low ESR
- Reduced board space requirements, enabling miniaturization of electronic devices
- Environmentally responsible design, complying with RoHS standards
- High reliability in demanding applications
Specifications
The THJB156K006RJN has a capacitance of 15µF (microfarads) with a tolerance of 10%. Its voltage rating is 6.3V DC. It operates over a temperature range, typically from -55°C to +125°C. The capacitor's dimensions are specified in industry-standard case sizes, allowing for easy integration into existing designs. The specific case size and ESR values can be confirmed by consulting the AVX datasheet for this part number. The termination finish is typically matte tin, providing good solderability.