EN
  • EN
  • DE

TAJR105K010RCA

Part No TAJR105K010RCA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196254-TAJR105K010RCA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR105K010RCA CAD Model

Description

The TAJR105K010RCA is a solid tantalum chip capacitor manufactured by AVX. As part of the TAJ series, it's designed for surface mount applications on printed circuit boards (PCBs). This component has a capacitance value of 1.0µF and a voltage rating of 10V, making it suitable for various general-purpose applications where stable and reliable capacitance is needed.

Applications:

  • Bypass capacitor: Used near integrated circuits to provide a local source of power, reducing noise and voltage fluctuations.
  • Coupling capacitor: Used to couple AC signals between different parts of a circuit while blocking DC voltage.
  • Filtering: Used to filter out unwanted noise or frequencies in electronic circuits.
  • Timing circuits: Used in timing circuits where a stable capacitance value is required.
  • General-purpose applications: Suitable for various electronic circuits where a small, reliable capacitor is needed.

Features:

  • Capacitance: 1.0µF capacitance value suitable for general-purpose applications.
  • Voltage Rating: 10V voltage rating.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Solid Tantalum Construction: Provides inherent stability and reliability.
  • Small Case Size: "R" case size allows for high component density on circuit boards.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective bypassing and decoupling reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for high component density.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR105K010RCA has a capacitance tolerance of ±10%. It is designed to operate within a specific temperature range. The tantalum capacitor uses a tantalum pentoxide dielectric layer, which provides high capacitance in a small volume. This part is typically supplied in tape and reel packaging for automated pick-and-place assembly. The capacitor body is epoxy molded, offering protection against environmental factors. This component is widely used in applications where space is limited and high reliability is required.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess