EN
  • EN
  • DE

TAJE686M035RNJ

Part No TAJE686M035RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196252-TAJE686M035RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJE686M035RNJ CAD Model

Description

The TAJE686M035RNJ is a solid tantalum chip capacitor from AVX Corporation's TAJ series. It's designed for surface mounting on printed circuit boards (PCBs). With a capacitance of 68µF and a voltage rating of 35V, it is suitable for applications requiring moderate capacitance at a higher voltage, offering a balance between size and performance.

Applications:

  • Power supply filtering: Used to smooth out voltage ripples in power supplies.
  • Decoupling capacitor for ICs: Provides a local charge reservoir for integrated circuits, reducing noise and voltage fluctuations.
  • Timing circuits: Can be used in timing circuits where stable capacitance is required.
  • Voltage regulation circuits: Employed in voltage regulation circuits for stable voltage output.
  • General-purpose filtering: Used for filtering unwanted signals in various electronic circuits.

Features:

  • Moderate Capacitance: 68µF capacitance offers a good balance between size and charge storage.
  • Higher Voltage Rating: 35V voltage rating suitable for applications with higher voltage requirements.
  • Surface Mount Design: Facilitates automated assembly on PCBs.
  • Solid Tantalum Construction: Ensures inherent reliability and stability.
  • Small "E" Case Size: Allows for efficient use of board space.
  • RoHS Compliant: Meets environmental regulations, being free from hazardous substances.

Benefits:

  • Improved Circuit Stability: Stable capacitance ensures reliable circuit operation.
  • Long-Term Reliability: Solid tantalum construction provides long-term reliability.
  • Efficient Board Utilization: Surface mount design and compact size save valuable board space.
  • Reduced Noise: Effective filtering reduces noise and voltage fluctuations.
  • Simplified Assembly: Designed for automated assembly, simplifying the manufacturing process.

Additional Details:

The TAJE686M035RNJ has a capacitance tolerance of ±20%. It operates over a specific temperature range and is available in tape and reel packaging. The construction consists of a tantalum anode, a manganese dioxide cathode, and an epoxy encapsulation. It is often used in industrial equipment, consumer electronics, and telecommunications applications. The dimensions adhere to EIA standards, ensuring compatibility with standard PCB footprints.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess