EN
  • EN
  • DE

TAJE107K16RNJ

Part No TAJE107K16RNJ
Manufacturer AVX Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839517-TAJE107K16RNJ
Ultra Librarian 3D Model Ultra Librarian TAJE107K16RNJ CAD Model

Description

The TAJE107K16RNJ is a solid electrolytic capacitor from AVX Corporation, designed for general-purpose applications requiring a reliable and stable capacitance. It's part of the TAJ series, known for its robust performance and volumetric efficiency. This capacitor offers a combination of tantalum pentoxide (Ta2O5) dielectric, polymer cathode technology, and surface mount packaging, making it suitable for automated assembly processes.

Applications:

  • Power supply decoupling
  • Filtering in DC-DC converters
  • Bulk capacitance in portable devices
  • General-purpose applications in industrial electronics
  • Bypass capacitor in digital circuits

Features:

  • Tantalum capacitor with polymer cathode
  • Surface mount device (SMD)
  • Low ESR (Equivalent Series Resistance)
  • Volumetric efficiency
  • Stable capacitance over temperature and voltage
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low ESR, minimizing ripple and noise
  • Reduced board space requirements due to volumetric efficiency
  • Long operational life and high reliability
  • Suitable for high-frequency applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The TAJE107K16RNJ features a capacitance of 100μF with a tolerance of ±10%. It has a rated voltage of 16V DC. Its ESR is very low, typically in the milliohm range, which significantly improves the performance of power circuits. The operating temperature range typically spans from -55°C to +125°C. The case size for this part is an E case, which refers to a standard EIA (Electronic Industries Alliance) case size for surface mount tantalum capacitors. The polymer cathode provides enhanced reliability compared to traditional manganese dioxide (MnO2) cathodes, especially under surge current conditions and high operating temperatures. These capacitors are widely used in applications where stability and low impedance are crucial, contributing to the overall efficiency and reliability of electronic devices. The part is also suitable for automatic placement, reducing manufacturing costs.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess