EN
  • EN
  • DE

TAJD477K010RNJ 470UF 10

Part No TAJD477K010RNJ 470UF 10
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case D型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712422-TAJD477K010RNJ 470UF 10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD477K010RNJ 470UF 10 CAD Model

Description

The TAJD477K010RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. This capacitor has a capacitance of 470µF (microfarads) and a voltage rating of 10V (volts). Tantalum capacitors are known for their stability, high capacitance-to-volume ratio, and reliability, making them suitable for a variety of electronic applications.

Applications

  • Power Supply Filtering: Smoothing voltage fluctuations in power supplies.
  • Bypass Capacitors: Decoupling noise from power lines in digital circuits.
  • Timing Circuits: Providing timing functions in oscillators and timers.
  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering.
  • General Purpose Coupling and Decoupling: For general-purpose coupling and decoupling applications in electronic circuits.

Features

  • Tantalum Capacitor: Offers high stability and reliability.
  • 470µF Capacitance: Provides a capacitance of 470 microfarads.
  • 10V Voltage Rating: Can withstand voltages up to 10 volts.
  • Surface Mount Device (SMD): Designed for surface mounting on printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Offers low equivalent series resistance for efficient performance.
  • J-Lead Termination: Features J-lead terminations for reliable soldering.

Benefits

  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies.
  • High Reliability: Offers high reliability for demanding applications.
  • Compact Size: Provides a high capacitance-to-volume ratio, allowing for compact designs.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • Easy to Use: Designed for easy surface mounting on printed circuit boards.

Additional Details

The TAJD477K010RNJ typically has a tolerance of ±10%. It operates over a specified temperature range, typically -55°C to +125°C. The 'TAJ' series indicates a specific type of tantalum capacitor from AVX. The case size is often standardized according to EIA standards. Consult the official AVX datasheet for detailed specifications, including ESR values, ripple current ratings, and soldering recommendations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess