The TAJD475K050RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. It features a capacitance of 4.7µF and a voltage rating of 50V. Tantalum capacitors are known for their stable performance, small size, and long lifespan, making them suitable for a wide range of applications.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering Circuits
- Timing Circuits
- DC-DC Converters
Features
- Capacitance: 4.7µF
- Voltage Rating: 50V DC
- Tolerance: ±10%
- ESR (Equivalent Series Resistance): Typically low, check datasheet for specific value.
- Case Size: D Case (EIA 7343-31)
- Surface Mount Device (SMD)
- Operating Temperature: -55°C to +125°C
Benefits
- Stable performance over a wide temperature range
- Small size for space-constrained applications
- Long lifespan for reliable operation
- Low ESR for efficient filtering and decoupling
- Suitable for high-frequency applications
Additional Details
The TAJD475K050RNJ is designed for reflow soldering and is compatible with standard SMT (Surface Mount Technology) assembly processes. The 'D Case' size (EIA 7343-31) indicates the physical dimensions of the capacitor, which should be considered during PCB layout. The ESR value is an important parameter that affects the capacitor's performance in high-frequency circuits. Consult the AVX datasheet for the specific ESR value at different frequencies and temperatures. The capacitor is typically used for decoupling power supplies and filtering noise in electronic circuits. Tantalum capacitors have a polarity, so it's crucial to orient them correctly on the PCB. The positive (+) terminal is usually marked on the capacitor body.
This capacitor conforms to industry standards for reliability and environmental compliance. Its robust construction ensures reliable operation in various environmental conditions.