The TAJC10M16RBJ is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. This capacitor belongs to the TAJ series, which is known for its robust performance and reliability in various electronic applications. Tantalum capacitors are generally preferred for their stable electrical characteristics over a wide range of temperatures and frequencies, making them suitable for demanding applications.
Applications
- Power supply decoupling
- Filtering in electronic circuits
- DC-DC converters
- Portable electronic devices (smartphones, tablets)
- Industrial control systems
- Automotive electronics
Features
- Surface mount design for automated assembly
- Solid tantalum construction offering high reliability
- Low equivalent series resistance (ESR)
- Stable performance over temperature and frequency
- Small size and compact design
- Polarized capacitor
- High volumetric efficiency
Benefits
- Improved circuit stability due to low ESR
- Reduced noise and ripple in power supplies
- Increased reliability and longevity of electronic devices
- Space-saving design for compact applications
- Simplified assembly process with surface mount technology
- Consistent performance in harsh environments
Specifications
The TAJC10M16RBJ has a capacitance of 10µF and a voltage rating of 16V. It features a standard EIA case size, conforming to industry standards for surface mount components. The operating temperature range is typically -55°C to +125°C. Detailed specifications can be found in the AVX datasheet, including tolerance, ESR values at specific frequencies, and leakage current.
Tantalum capacitors like the TAJC10M16RBJ are designed for applications requiring stable capacitance and low ESR. They provide reliable performance in demanding environments, making them ideal for filtering and decoupling in a wide variety of electronic circuits.