The TAJC107K010RNJ is a solid tantalum capacitor manufactured by AVX Corporation, part of the TAJ series of capacitors. These capacitors are designed for general-purpose applications requiring stable performance and reliability. The 'C' in the name likely refers to the case size, which influences the capacitor's physical dimensions and capacitance/voltage characteristics. The RNJ suffix often signifies specific packaging or termination features.
Applications
- Power supply filtering
- Bypass capacitors in digital circuits
- DC-DC converters
- Consumer electronics
- Industrial control systems
Features
- Surface mount technology (SMT)
- Solid tantalum construction
- Molded case for mechanical protection
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Compact size for space-constrained applications
- Suitable for automated assembly
- Reliable performance in various environmental conditions
- Consistent electrical characteristics
- Environmentally friendly manufacturing
Specifications
The TAJC107K010RNJ has a capacitance of 100µF (107) with a tolerance of ±10%. The rated voltage is 10VDC. The operating temperature range is typically -55°C to +125°C. The case size is C case. The ESR (Equivalent Series Resistance) is a crucial parameter for high-frequency applications and can be found in the AVX datasheet. The terminations are typically tin-plated for solderability. Derating the voltage is recommended for enhanced reliability.
Refer to the official AVX datasheet for detailed specifications, including ESR values at different frequencies, ripple current ratings, and recommended soldering profiles. These details are essential for proper application and ensuring optimal performance in electronic circuits.