EN
  • EN
  • DE

INTEL SRKHG - Intel Platinum 8352Y 2.20GHz 32C 48M 205W

Part No INTEL SRKHG - Intel Platinum 8352Y 2.20GHz 32C 48M 205W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8352Y 2.20GHz 32C 48M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423180-INTEL SRKHG - Intel Platinum 8352Y 2.20GHz 32C 48M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKHG - Intel Platinum 8352Y 2.20GHz 32C 48M 205W CAD Model

Description

The INTEL SRKHG, featuring the Intel Platinum 8352Y processor, is a powerhouse designed for the most demanding data center and enterprise workloads. Operating at a base frequency of 2.20GHz, this CPU boasts 32 cores and 64 threads, providing a massive leap in multi-threaded performance. With a generous 48MB of L3 cache, this processor excels in cache-dependent applications, ensuring swift data access and processing speed. The integrated Intel Turbo Boost Technology allows cores to operate at maximum speeds of up to 3.40GHz, enabling performance peaks when needed. Structured on Intel's advanced microarchitecture, it supports a TDP of 205W, balancing performance with power efficiency. This processor supports DDR4 memory across multiple channels, enhancing its ability to manage large datasets and multitasking operations. Security features include Intel's Trusted Execution Technology and AES New Instructions, fortifying data protection and encryption-based applications. With its PCIe lanes, it enables direct connectivity with GPUs, storage, and network interfaces, meeting the modern demands of virtualization, artificial intelligence, and big data analytics. The Intel Platinum 8352Y is a formidable choice for enterprises seeking to upgrade their server capabilities, offering scalability, reliability, and the cutting edge in processing technology.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess