EN
  • EN
  • DE

TAJC107K010RNJ 100UF 10

Part No TAJC107K010RNJ 100UF 10
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1535+
Reference case C型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 716507-TAJC107K010RNJ 100UF 10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJC107K010RNJ 100UF 10 CAD Model

Description

The TAJC107K010RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. It has a capacitance of 100µF and a voltage rating of 10V. Tantalum capacitors are known for their stable performance, small size, and long lifespan. They are widely used in various electronic applications.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Power Supply Filtering
  • DC-DC Converters

Features

  • Capacitance: 100µF
  • Voltage Rating: 10V DC
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Low ESR for efficient performance. Consult datasheet for specific values.
  • Case Size: C Case (EIA 6032-28)
  • Surface Mount Device (SMD)
  • Operating Temperature: -55°C to +125°C

Benefits

  • Stable performance over a wide temperature range
  • Small size for space-constrained applications
  • Long lifespan for reliable operation
  • Low ESR for efficient filtering and decoupling
  • Suitable for high-frequency applications

Additional Details

The TAJC107K010RNJ is designed for reflow soldering and is compatible with standard SMT (Surface Mount Technology) assembly processes. The 'C Case' size (EIA 6032-28) defines the capacitor's physical dimensions. The ESR is a critical parameter for performance in high-frequency circuits. Refer to the AVX datasheet for ESR values at different frequencies and temperatures. This capacitor is frequently used for decoupling power supplies and filtering noise in electronic circuits. Tantalum capacitors are polarized; ensure correct orientation on the PCB. The positive (+) terminal is typically marked on the capacitor body.

This capacitor meets industry standards for reliability and environmental compliance. Its robust construction provides reliable operation in various conditions.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.3211

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess