The TACL475M006HTA is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It is part of the TAC series, which are widely recognized for their reliability and performance in a variety of electronic applications.
Applications
- Power management circuits
- Filtering and decoupling in electronic systems
- Mobile devices (smartphones, tablets)
- Consumer electronics
- Industrial control equipment
Features
- Surface mount technology (SMT)
- Solid tantalum construction
- 4.7µF capacitance
- 6.3V voltage rating
- High reliability
- Stable electrical characteristics
- RoHS compliant
Benefits
- Provides effective decoupling and filtering, ensuring stable circuit operation.
- Offers a long operational life due to the robust tantalum construction.
- Suitable for high-density circuit board designs thanks to its small form factor.
- Meets environmental standards with RoHS compliance.
- Delivers consistent performance across a wide temperature range.
Technical Specifications
The TACL475M006HTA features a capacitance of 4.7µF with a tolerance of ±20%. The rated voltage is 6.3V. Its operating temperature range typically spans from -55°C to +125°C. The ESR (Equivalent Series Resistance) is optimized for effective filtering. The capacitor is housed in a standard EIA case size designed for automated assembly. The terminals are finished with matte tin to guarantee excellent solderability.
This component is ideal for applications where reliability and performance are paramount. The solid tantalum construction ensures stable operation over a long period, making it a preferred choice for demanding electronic circuits. Its compact size and surface-mount design facilitate easy integration into modern, densely packed circuit boards.