EN
  • EN
  • DE

TACL226M004RSM

Part No TACL226M004RSM
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196165-TACL226M004RSM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TACL226M004RSM CAD Model

Description

The TACL226M004RSM is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for automated assembly. As part of the TACL series, this capacitor is recognized for providing stable performance and reliability in a variety of electronic applications where consistent capacitance and low Equivalent Series Resistance (ESR) are important factors.

Applications

  • Power Supply Filtering: Used for smoothing DC voltage in power supplies and reducing ripple.
  • Bypass Capacitors: Employed to decouple noise in digital circuits, microcontrollers, and processors.
  • DC-DC Converters: Integrated into DC-DC converters for input and output filtering to maintain voltage stability.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops for power management and signal integrity.
  • Industrial Controls: Found in industrial automation systems for filtering and energy storage.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides stable electrical characteristics across a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and enhances circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Low ESR reduces voltage ripple and enhances the efficiency of power circuits.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability and reduces failure rates.
  • Reduced Board Space: Compact size allows for a higher density of components on a single board.
  • Lower Manufacturing Costs: SMT design facilitates automated assembly, reducing labor and production time.
  • Stable Operation: Consistent electrical characteristics provide reliable performance in demanding operating conditions.

Additional Details

The TACL226M004RSM has a capacitance of 22µF (microfarads). It has a voltage rating of 4V (volts). It is designed for reflow soldering processes. The operating temperature range typically spans from -55°C to +125°C. The component is packaged in tape and reel for automated assembly. Additional specifications should be verified from the datasheet.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess