EN
  • EN
  • DE

TC4520BP

Part No TC4520BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL BINARY UP COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356579-TC4520BP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC4520BP CAD Model

Description

The TC4520BP is a CMOS Dual Binary Up Counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit contains two independent 4-stage binary up counters within a single package. Each counter increments its output on the rising edge of its clock input. These counters find application in diverse areas, including frequency dividers, timers, and control circuits requiring binary counting operations.

Applications

  • Frequency Dividers: Used to divide an input frequency by a power of 2.
  • Timers: Measuring time intervals in timing circuits.
  • Control Circuits: Implementing sequential control logic.
  • Event Counters: Counting the number of occurrences of an event.
  • Digital Systems: Employed in various digital systems for counting and sequencing operations.

Features

  • Dual Binary Up Counters: Contains two independent 4-stage binary up counters.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • Synchronous Counting: Counters increment synchronously with the clock input.
  • Reset Input: Each counter has a reset input for clearing the count.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating two counters in one IC.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Accurate Counting: Provides accurate and reliable binary counting.
  • Versatile Application: Applicable in a wide range of counting and timing scenarios.
  • Reliable Performance: Offers consistent and dependable operation under varying conditions.

Additional Details

The TC4520BP typically comes in a 16-pin DIP (Dual In-Line Package). Each counter includes a clock input (CK), a reset input (RST), and four binary outputs (QA, QB, QC, QD). The counter increments on the rising edge of the clock signal. A high level on the reset input resets the counter to zero. The operating temperature range typically spans from -40°C to +85°C. The maximum clock frequency depends on the supply voltage and operating conditions. The outputs are designed to drive standard CMOS and TTL logic levels.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0349 $66.2094
13+ $9.0540 $117.7020
20+ $8.7711 $175.4220
28+ $8.4881 $237.6668
36+ $8.2051 $295.3836
48+ $7.3562 $353.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess