EN
  • EN
  • DE

RNA4A8E104JT

Part No RNA4A8E104JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 100K OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 100k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 210842-RNA4A8E104JT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RNA4A8E104JT CAD Model

Description

The AVX Corporation Resistors are a reliable and efficient solution for your electronic circuit needs.

  • Popularity: medium popularity and limited supply and demand status
  • Manufacturer: AVX Corporation
  • Applications: power supplies, filtering, and signal processing.
  • Resistance: 100k ohms
  • Tolerance: ±5%

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess