EN
  • EN
  • DE

NOJA226M006RWJ

Part No NOJA226M006RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 22UF 20% 6.3V 1206 / Cap Niobium 22uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 1.8 Ohm 105°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series OxiCap NOJ
Packaging Reel package
Capacitance 22μF
Tolerance ±20%
Voltage Rating DC 6.3V
ESR (Equivalent Series Resistance) 1.8 Ohm
Current - Leakage 2.6μA
Dissipation Factor 8%
Mounting SMD
Package 1206 (3216 Metric)
Manufacturer Size Code A
Height - Seated (Maximum) 0.071" (1.80mm)
Operating Temperature Range -55°C ~ 105°C
Manufacturer Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Win Source Part Number 790758-NOJA226M006RWJ
Popularity Medium
Supply and Demand Status Limited
Family Name NOJ
Introduction Date December 31, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NOJA226M006RWJ CAD Model

Description

The AVX Corporation 790758-NOJA226M006RWJ is a high-quality capacitor.

  • Capacitance: 22μF
  • Tolerance: ±20%
  • ESR: 1.8 Ohm
  • Dissipation Factor: 8%
  • Package: 1206 (3216 Metric)
  • Temperature Range: -55°C to 105°C
  • Manufacturer Size Code: A
  • Family Name: NOJ
  • Voltage Rating: 6.3V DC
  • Packaging: Reel

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXIDE 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 220UF 20% 6.3V 2917 / 220 μF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 400 mOhms
Lowest to $0.9436
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXID 4.7UF 20% 10V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 330UF 20% 6.3V 2917 / 330 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 80 mOhms
Lowest to $0.4101
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 15UF 20% 6.3V 1206
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess