EN
  • EN
  • DE

NOJA106M006RWJ

Part No NOJA106M006RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 10UF 20% 6.3V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 6.3V
ESR 2.2 Ohm
Current - Leakage 1.2μA
Dissipation Factor 6%
Mounting SMD (SMT)
Manufacturer Size Code A
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -55°C to 105°C
Case / Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Win Source Part Number 060529-NOJA106M006RWJ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian NOJA106M006RWJ CAD Model

Description

The NOJA106M006RWJ is a surface-mount multilayer ceramic capacitor (MLCC) from AVX Corporation.

  • Capacitance: 10μF
  • Voltage Rating: 6.3V
  • Application: automotive
  • Packaging: reel - TR
  • Tolerance: ±20%
  • Manufacturer Size Code: A
  • Equivalent Series Resistance (ESR): 2.2 Ohm
  • Current Leakage: 1.2μA
  • Height: 0.071" (1.80mm)
  • Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 4.7UF 20% 10V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 330UF 20% 6.3V 2917 / 330 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 80 mOhms
Lowest to $0.4101
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 1210 / 100 µF Niobium Oxide Capacitor 6.3 V 1411 (3528 Metric), 1210 1.7 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Lowest to $0.2228
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1194 $50.1480
1,025+ $0.0980 $100.4500
1,585+ $0.0949 $150.4165
2,180+ $0.0918 $200.1240
2,820+ $0.0888 $250.4160
3,770+ $0.0796 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess