EN
  • EN
  • DE

MD011A221JAB

Part No MD011A221JAB
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 220pF 100V C0G 5% Radial 2 Pin DIP 8.255mm 125°C Slide / CAP CER 220PF 100V NP0 2-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series DIPGuard MD
Packaging Tube
Capacitance 220pF
Tolerance ±5%
Voltage Rating DC 100V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Style Through Hole
Package 2-DIP
Dimension 0.260" L x 0.100" W (6.60mm x 2.54mm)
Height - Seated (Maximum) 0.175" (4.45mm)
Lead Spacing 0.325" (8.25mm)
Win Source Part Number 788378-MD011A221JAB
Popularity Medium
Supply and Demand Status Balance
Family Name MD
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MD011A221JAB CAD Model

Description

The 788378-MD011A221JAB from AVX Corporation is a ceramic capacitor.

  • Family: Capacitors
  • Capacitance: 220 pF
  • Voltage Rating: 100 V
  • Tolerance: ±5 percent
  • Temperature Coefficient: C0G, NP0
  • Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
  • Height Seated (Maximum): 0.175" (4.45mm)

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess