EN
  • EN
  • DE

LP0805A0947AWTR

Part No LP0805A0947AWTR
Manufacturer AVX Corporation
Catalog RF Filters
Description RF FILTER LOW PASS 947.5MHZ 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 13 Weeks
Features 947.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Manufacturer AVX Corporation
Series LP0805
Package Reel - TR
Mounting Surface Mount
Package 0805 (2012 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923579-LP0805A0947AWTR
Ultra Librarian 3D Model Ultra Librarian LP0805A0947AWTR CAD Model

Description

The LP0805A0947AWTR is a multilayer chip inductor manufactured by AVX Corporation. It is designed for high-frequency applications where small size and high performance are critical. This inductor provides excellent electrical characteristics and is suitable for various RF and wireless applications.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules
  • GPS Devices
  • Matching Networks
  • Filter Circuits

Features

  • Small Size: 0805 case size (2.0mm x 1.25mm) for compact designs.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • High Q Factor: Provides low losses and efficient energy storage.
  • Tight Tolerance: Offers consistent and reliable performance.
  • Multilayer Construction: Enhances inductance and overall performance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Performance: High Q factor and SRF ensure efficient operation in RF circuits.
  • Reliability: Tight tolerance and robust construction provide consistent performance.
  • Easy Integration: Surface mount design simplifies assembly and integration.

Technical Specifications

Key specifications of the LP0805A0947AWTR typically include:

  • Inductance: 94.7 nH
  • Tolerance: Consult datasheet for specific tolerance (e.g., ±3%)
  • Self-Resonant Frequency (SRF): Specified in MHz (check datasheet for value)
  • Q Factor: Specified at a given frequency (check datasheet for value)
  • DC Resistance (DCR): Low DCR for minimal power loss
  • Operating Temperature Range: Typically -55°C to +125°C
  • Case Size: 0805 (2.0mm x 1.25mm)

You May Also Be Interested in

Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
RF FILTER LOWPASS 1.175GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess