EN
  • EN
  • DE

CM21X5R106K06AT

Part No CM21X5R106K06AT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CM21X5R106K06AT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features Ceramic Capacitor
Manufacturer AVX Corporation
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915563-CM21X5R106K06AT
Ultra Librarian 3D Model Ultra Librarian CM21X5R106K06AT CAD Model

Description

The CM21X5R106K06AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It features a capacitance of 10µF (10 microfarads), a voltage rating of 6.3V, and an X5R dielectric. These capacitors are widely used in various electronic circuits for decoupling, filtering, and energy storage applications.

Applications

  • Decoupling Capacitors: Used for decoupling power supplies in digital circuits to reduce noise and voltage fluctuations.
  • Filtering Applications: Employed in filtering circuits to remove unwanted frequencies and noise.
  • Energy Storage: Utilized for energy storage in low-power applications.
  • Bypass Capacitors: Used as bypass capacitors to provide a low-impedance path for high-frequency signals.

Features

  • High Capacitance: Offers a high capacitance value of 10µF in a small package size.
  • Low ESR: Exhibits low equivalent series resistance (ESR), minimizing power losses and improving performance.
  • X5R Dielectric: Features an X5R dielectric, providing stable capacitance over a wide temperature range (-55°C to +85°C).
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Effective Decoupling: Provides effective decoupling of power supplies, reducing noise and improving circuit stability.
  • Stable Performance: X5R dielectric ensures stable capacitance over temperature, enhancing reliability.
  • Compact Size: Small package size allows for high-density circuit designs.
  • Automated Assembly: SMT design enables automated assembly, reducing manufacturing costs.

Additional Details

The CM21X5R106K06AT is typically used in applications where a stable and reliable capacitance is required. The capacitor is available in various case sizes, including 0805 and 1206. Proper soldering techniques are essential for reliable performance. Refer to the AVX Corporation datasheet for detailed electrical characteristics, temperature coefficients, and package dimensions.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5,750+ $0.0101 $58.0750
13,890+ $0.0083 $115.2870
21,430+ $0.0081 $173.5830
29,855+ $0.0078 $232.8690
38,465+ $0.0075 $288.4875
51,725+ $0.0067 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess