The CM05CG470J50AH-SAM is a multilayer ceramic capacitor (MLCC) from AVX Corporation, designed for a wide array of general-purpose applications. It offers a reliable and stable capacitance within a compact form factor. Its characteristics make it suitable for various electronic circuits requiring filtering, bypassing, and decoupling.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Consumer electronics
- Industrial equipment
Features
- Case Size: 0402 (1005 Metric)
- Capacitance: 47pF
- Voltage Rating: 50 V
- Dielectric: COG (NP0)
- Tolerance: ±5%
- Operating Temperature: -55°C to +125°C
Benefits
- High stability of capacitance with respect to temperature
- Low dissipation factor
- Suitable for high-frequency applications
- Compact size for space-constrained designs
- Long-term reliability
Additional Details
The CM05CG470J50AH-SAM utilizes a COG (NP0) dielectric material, which provides exceptional capacitance stability across a wide temperature range (-55°C to +125°C). This makes it ideal for applications where temperature variations can affect circuit performance. Its 0402 case size is advantageous for miniaturized electronic devices where PCB space is limited. The 47pF capacitance value is suitable for filtering high-frequency noise and decoupling digital circuits. The 50V voltage rating allows it to be used in a variety of circuit designs. This capacitor is manufactured to be RoHS compliant, ensuring its adherence to environmental regulations. Its low dissipation factor minimizes energy loss, making it an efficient component for signal processing. The product is suitable for reflow soldering, allowing for automated assembly. Its high reliability ensures consistent performance over the lifespan of the device. This capacitor is commonly found in RF circuits, high-speed digital circuits, and precision analog circuits where stable performance is critical.