EN
  • EN
  • DE

CF052E0474JBC

Part No CF052E0474JBC
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Film 0.47uF 100V PET 5% (7.1 X 6.1 X 5.4mm) SMD 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 241699-CF052E0474JBC
Popularity Low
Supply and Demand Status Balance
Family Name CF
Introduction Date April 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CF052E0474JBC CAD Model

Description

Product Overview

The CF052E0474JBC is a high-quality film capacitor that provides exceptional performance in electronic circuits requiring stability and reliability. This capacitor is ideal for various applications due to its impressive electrical characteristics and robust design.

Applications and Projects

  • Power supplies and converters
  • Audio and signal processing circuits
  • Industrial automation systems
  • Consumer electronics

Features and Benefits

  • High Reliability: Provides consistent performance over extended periods.
  • Excellent Temperature Stability: Functions effectively across a wide temperature range.
  • Low ESR and ESL: Ensures minimal power loss and excellent signal fidelity.
  • Compact Size: Suitable for high-density circuit boards.

Additional Details

Manufactured with precision, the CF052E0474JBC film capacitor is built to meet rigorous industry standards, making it a solid choice for engineers and designers working on critical projects where capacitor performance is crucial. Its versatility allows for broad use across different technologies and industries.

You May Also Be Interested in

Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Diodes Incorporated
Lowest to $0.1178
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Pulse
Lowest to $6.2566
EPCOS (TDK)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess