EN
  • EN
  • DE

CF032D0472JBA

Part No CF032D0472JBA
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Film 0.0047uF 63V PET 5% (4.5 X 3.2 X 1.5mm) SMD 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 241682-CF032D0472JBA
Popularity Low
Supply and Demand Status Limited
Family Name CF
Introduction Date April 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CF032D0472JBA CAD Model

Description

Product Overview

The CF032D0472JBA stands out with its robust capabilities and superior construction, ideal for demanding electronic systems requiring consistent and effective performance.

Features and Benefits

  • High performance in dynamic conditions.
  • Strong mechanical stability.
  • Optimized dielectric strength.
  • Enhanced capacitance retention over time.

Applications/Projects

  • Automotive electronic systems.
  • Power electronics circuits.
  • High-stress computing environments.
  • Advanced signal processing tools.

You May Also Be Interested in

Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filters for Multimedia Applications
Lowest to $0.7508
JST Sales America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
KEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1178
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess